TPI Corporation Wall Mount Fan Driven Heater E3321TDRP

Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3321TDRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3321TDRP
Wall Mount Fan Driven Heater E3321TDRP
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
  • 18 GAUGE STEEL MATERIAL
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.25 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 2560 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H
  • GRILL MATERIAL 18 GAUGE POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3320 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3321TDRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LT 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Applications OEM / Custom
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Duraband® (Micaband) Heaters) -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Phase Three Phase AC Voltage
View Details