TPI Corporation Wall Mount Fan Driven Heater E3313T2RP

Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3313T2RP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3313T2RP
Wall Mount Fan Driven Heater E3313T2RP
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.25/12.5 AMPERE CURRENT RATING
  • 750/1500 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE
  • 2560/5120 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3313T2RP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Tubular Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1000 F (538 C)
Watt Density 40 W/in²
View Details