TPI Corporation Wall Mount Fan Driven Heater E3312T2RP

Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 1000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 1000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3312T2RP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3312T2RP
Wall Mount Fan Driven Heater E3312T2RP
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 1000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3312T2RP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2075B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details