TPI Corporation Wall Mount Fan Driven Heater E3210TRPW

Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN POSITIVE OFF 1-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet
Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN POSITIVE OFF 1-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3210TRPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3210TRPW
Wall Mount Fan Driven Heater E3210TRPW
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN POSITIVE OFF 1-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
  • MID SIZE TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.33 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • 70 CFM AIR FLOW RATE
  • 40 TO 100 DEG F BUILT-IN POSITIVE OFF 1-POLE THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 3200 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3210TRPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2995786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.01 kW (0.0341 MBH)
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 270.00 kW (921 MBH)
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2070B(S/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details