TPI Corporation Wall Mount Fan Driven Heater E3058T2DWB

Description
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL/CEILING MOUNTING 15 AMPERE CURRENT RATING 900/1800 W POWER RATING 100 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6143 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
Datasheet
Description
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL/CEILING MOUNTING 15 AMPERE CURRENT RATING 900/1800 W POWER RATING 100 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6143 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3058T2DWB - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3058T2DWB
Wall Mount Fan Driven Heater E3058T2DWB
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL/CEILING MOUNTING 15 AMPERE CURRENT RATING 900/1800 W POWER RATING 100 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6143 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
  • MID SIZE TYPE
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 15 AMPERE CURRENT RATING
  • 900/1800 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
  • 6143 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 10 INCH W X 13-1/8 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3058T2DWB
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Mi-Plus® Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Insulation Options Mineral
View Details