TPI Corporation Ceiling Mount Fan Driven Heater E3038DWBW

Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 15 AMPERE CURRENT RATING 900/1800 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6143 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 15 AMPERE CURRENT RATING 900/1800 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6143 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - E3038DWBW - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
E3038DWBW
Ceiling Mount Fan Driven Heater E3038DWBW
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 15 AMPERE CURRENT RATING 900/1800 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6143 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
  • 18 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CEILING MOUNTING
  • 15 AMPERE CURRENT RATING
  • 900/1800 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 6143 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3038DWBW
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data