TPI Corporation Ceiling Mount Fan Driven Heater E3035DWBW

Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 13 AMPERE CURRENT RATING 750/1500 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 13 AMPERE CURRENT RATING 750/1500 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - E3035DWBW - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
E3035DWBW
Ceiling Mount Fan Driven Heater E3035DWBW
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 13 AMPERE CURRENT RATING 750/1500 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
  • 18 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CEILING MOUNTING
  • 13 AMPERE CURRENT RATING
  • 750/1500 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3035DWBW
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 270.00 kW (921 MBH)
View Details
Finned Tubular Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 750 to 1200 F (399 to 649 C)
Heating Capacity 0.75 to 8.00 kW (2.56 to 27.29 MBH)
View Details