TPI Corporation Baseboard Convection Heater E2915072S

Description
SLIM CONTOURED TYPE IVORY COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2915072S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2915072S
Baseboard Convection Heater E2915072S
SLIM CONTOURED TYPE IVORY COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 72 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2915072S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Tote Tank Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Over the Side Heater; Drum Heater
Heating Capacity 1.44 to 3.20 kW (4.91 to 10.92 MBH)
AC Voltage Required 120 to 240 volts
View Details