TPI Corporation Baseboard Convection Heater E2912060SW

Description
SLIM CONTOURED TYPE WHITE COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2912060SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2912060SW
Baseboard Convection Heater E2912060SW
SLIM CONTOURED TYPE WHITE COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 60 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 10.4 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 4250 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2912060SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tube & Pipe End Heating System - IROSS™ Fluxmanager® Phase 3™ - Inductotherm Group
Specs
Heater Type Induction
Applications Annealing or Heat Treating
Phase Three Phase AC Voltage
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
PTC Air Heaters – MTH Type - MTH(W)-1060B(M)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.65 kW (2.22 MBH)
AC Voltage Required 120 volts
View Details
Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details