TPI Corporation Baseboard Convection Heater E2912060C

Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2912060C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2912060C
Baseboard Convection Heater E2912060C
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 60 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 10.4 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 4250 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2912060C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSL 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Bolt Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 240 volts
Watt Density 45 to 101 W/in²
View Details