SLIM CONTOURED TYPE
IVORY COLOR
28 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
4.2 AMPERE CURRENT RATING
500 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
1706 BTU/HR HEATING CAPACITY
ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
2900C MODEL
TPI Corporation
Done
Datasheet
Description
SLIM CONTOURED TYPE
IVORY COLOR
28 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
4.2 AMPERE CURRENT RATING
500 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
1706 BTU/HR HEATING CAPACITY
ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
2900C MODEL
SLIM CONTOURED TYPE
IVORY COLOR
28 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
4.2 AMPERE CURRENT RATING
500 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
1706 BTU/HR HEATING CAPACITY
ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
2900C MODEL
SLIM CONTOURED TYPE
IVORY COLOR
28 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
4.2 AMPERE CURRENT RATING
500 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
1706 BTU/HR HEATING CAPACITY
ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT