TPI Corporation Baseboard Convection Heater E2903024S

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL POWDER COATED FINISH IVORY COLOR 24 INCH 6 INCH 1 PHASE(S) UL APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 375 W POWER RATING BUILT IN THERMOSTAT CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 187 W/FT WATT DENSITY FOSTORIA[R] BRAND DEPTH 2-1/2 INCH JUNCTION BOXES CONTAIN QUICK CONNECT CABLE CLAMPS AND 6 INCH GROUND LEAD WIRES WITH STANDARD INLET AND OUTLET WIRE GUARDS
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL POWDER COATED FINISH IVORY COLOR 24 INCH 6 INCH 1 PHASE(S) UL APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 375 W POWER RATING BUILT IN THERMOSTAT CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 187 W/FT WATT DENSITY FOSTORIA[R] BRAND DEPTH 2-1/2 INCH JUNCTION BOXES CONTAIN QUICK CONNECT CABLE CLAMPS AND 6 INCH GROUND LEAD WIRES WITH STANDARD INLET AND OUTLET WIRE GUARDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2903024S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2903024S
Baseboard Convection Heater E2903024S
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL POWDER COATED FINISH IVORY COLOR 24 INCH 6 INCH 1 PHASE(S) UL APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 375 W POWER RATING BUILT IN THERMOSTAT CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 187 W/FT WATT DENSITY FOSTORIA[R] BRAND DEPTH 2-1/2 INCH JUNCTION BOXES CONTAIN QUICK CONNECT CABLE CLAMPS AND 6 INCH GROUND LEAD WIRES WITH STANDARD INLET AND OUTLET WIRE GUARDS
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • IVORY COLOR
  • 24 INCH
  • 6 INCH
  • 1 PHASE(S)
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 375 W POWER RATING
  • BUILT IN THERMOSTAT CONTROL TYPE
  • 1275 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • 187 W/FT WATT DENSITY
  • FOSTORIA[R] BRAND
  • DEPTH 2-1/2 INCH
  • JUNCTION BOXES CONTAIN QUICK CONNECT CABLE CLAMPS AND 6 INCH GROUND LEAD WIRES
  • WITH STANDARD INLET AND OUTLET WIRE GUARDS
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2903024S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
PTC Air Heaters – MSH Type - MSH(W)-1130M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 120 volts
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details