TPI Corporation Baseboard Convection Heater E2903024C

Description
SLIM CONTOURED TYPE IVORY COLOR 24 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 3.1 AMPERE CURRENT RATING 375 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 24 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 3.1 AMPERE CURRENT RATING 375 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2903024C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2903024C
Baseboard Convection Heater E2903024C
SLIM CONTOURED TYPE IVORY COLOR 24 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 3.1 AMPERE CURRENT RATING 375 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 24 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.1 AMPERE CURRENT RATING
  • 375 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1275 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2903024C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 027 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.40 to 0.65 kW (1.36 to 2.22 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1120M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details