TPI Corporation Air Circulator CU20

Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/5 HP POWER RATING 1725 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.9 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CU MODEL
Datasheet
Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/5 HP POWER RATING 1725 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.9 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - CU20 - TPI Corporation
Gray, TN, USA
Air Circulator
CU20
Air Circulator CU20
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/5 HP POWER RATING 1725 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.9 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CU MODEL
  • 1 PHASE(S)
  • UL APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/5 HP POWER RATING
  • 1725 CFM AIR FLOW RATE
  • 3-SPEED MOTOR DRIVE TYPE
  • 20 INCH BLADE SIZE
  • MAXIMUM CURRENT RATING 1.9 AMPERE
  • GUARD MATERIAL COATED STEEL WITH RETAINING CLIP
  • CONDUCTOR TYPE SJT
  • NUMBER OF CONDUCTORS 3
  • CONDUCTOR SIZE 7 INCH L
  • CU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CU20
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Roof Ventilator -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
K5331-37 Titan® Series DC Blower - K5331X12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
Backward Curved Fan - N88-45321 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details