TPI Corporation Blower CPBS30D

Description
SWIVEL TYPE 120 V 1-PHASE 3.6 AMPERE INPUT SUPPLY RATING 6300 CFM (LOW), 5500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/3 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 6 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE CPB MODEL
Datasheet
Description
SWIVEL TYPE 120 V 1-PHASE 3.6 AMPERE INPUT SUPPLY RATING 6300 CFM (LOW), 5500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/3 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 6 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE CPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - CPBS30D - TPI Corporation
Gray, TN, USA
Blower
CPBS30D
Blower CPBS30D
SWIVEL TYPE 120 V 1-PHASE 3.6 AMPERE INPUT SUPPLY RATING 6300 CFM (LOW), 5500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/3 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 6 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE CPB MODEL
  • SWIVEL TYPE
  • 120 V 1-PHASE 3.6 AMPERE INPUT SUPPLY RATING
  • 6300 CFM (LOW), 5500 CFM (HIGH) FLOW RATE
  • COMMERCIAL APPLICATION
  • 1/3 HP POWER RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD UL, OSHA
  • CORD LENGTH 6 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE
  • CPB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CPBS30D
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details