TPI Corporation Blower CPB48B

Description
120 V 1-PHASE 9 AMPERE INPUT SUPPLY RATING 12000 CFM (LOW), 15000 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 3/4 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 8 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, ALUMINUM PADDLE BLADE CPB MODEL
Datasheet
Description
120 V 1-PHASE 9 AMPERE INPUT SUPPLY RATING 12000 CFM (LOW), 15000 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 3/4 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 8 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, ALUMINUM PADDLE BLADE CPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - CPB48B - TPI Corporation
Gray, TN, USA
Blower
CPB48B
Blower CPB48B
120 V 1-PHASE 9 AMPERE INPUT SUPPLY RATING 12000 CFM (LOW), 15000 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 3/4 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 8 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, ALUMINUM PADDLE BLADE CPB MODEL
  • 120 V 1-PHASE 9 AMPERE INPUT SUPPLY RATING
  • 12000 CFM (LOW), 15000 CFM (HIGH) FLOW RATE
  • COMMERCIAL APPLICATION
  • 3/4 HP POWER RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD UL, OSHA
  • CORD LENGTH 8 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, ALUMINUM PADDLE BLADE
  • CPB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CPB48B
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details