TPI Corporation Blower CPB42B

Description
42 INCH DIAMETER OVERALL DIMENSION 120 VOLT 1 PHASE 6.5 AMPERE INPUT SUPPLY RATING 11000 CFM (LOW), 13500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/2 HP POWER RATING POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA BLADE MATERIAL ALUMINUM WARRANTY 1 YEAR LIMITED CPB MODEL
Datasheet
Description
42 INCH DIAMETER OVERALL DIMENSION 120 VOLT 1 PHASE 6.5 AMPERE INPUT SUPPLY RATING 11000 CFM (LOW), 13500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/2 HP POWER RATING POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA BLADE MATERIAL ALUMINUM WARRANTY 1 YEAR LIMITED CPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - CPB42B - TPI Corporation
Gray, TN, USA
Blower
CPB42B
Blower CPB42B
42 INCH DIAMETER OVERALL DIMENSION 120 VOLT 1 PHASE 6.5 AMPERE INPUT SUPPLY RATING 11000 CFM (LOW), 13500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/2 HP POWER RATING POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA BLADE MATERIAL ALUMINUM WARRANTY 1 YEAR LIMITED CPB MODEL
  • 42 INCH DIAMETER OVERALL DIMENSION
  • 120 VOLT 1 PHASE 6.5 AMPERE INPUT SUPPLY RATING
  • 11000 CFM (LOW), 13500 CFM (HIGH) FLOW RATE
  • COMMERCIAL APPLICATION
  • 1/2 HP POWER RATING
  • POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD UL, OSHA
  • BLADE MATERIAL ALUMINUM
  • WARRANTY 1 YEAR LIMITED
  • CPB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CPB42B
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details