TPI Corporation Blower CPB36D

Description
STANDARD TYPE 120 V 1-PHASE 4.8 AMPERE INPUT SUPPLY RATING 7000 CFM (LOW), 8200 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/3 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 10 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE CPB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 4.8 AMPERE INPUT SUPPLY RATING 7000 CFM (LOW), 8200 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/3 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 10 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE CPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - CPB36D - TPI Corporation
Gray, TN, USA
Blower
CPB36D
Blower CPB36D
STANDARD TYPE 120 V 1-PHASE 4.8 AMPERE INPUT SUPPLY RATING 7000 CFM (LOW), 8200 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/3 HP POWER RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD UL, OSHA CORD LENGTH 10 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE CPB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 4.8 AMPERE INPUT SUPPLY RATING
  • 7000 CFM (LOW), 8200 CFM (HIGH) FLOW RATE
  • COMMERCIAL APPLICATION
  • 1/3 HP POWER RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD UL, OSHA
  • CORD LENGTH 10 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 5 INCH ROBBER WHEEL, SJT TYPE 3 CONDUCTOR, STEEL PADDLE BLADE
  • CPB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CPB36D
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details