TPI Corporation Fans CHR56

Description
DOWN DRAFT, CEILING MOUNT TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 BLADE(S) AIR FLOW RATE 19000 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 0.6 AMPERE APPLICATION COMMERCIAL DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Datasheet
Description
DOWN DRAFT, CEILING MOUNT TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 BLADE(S) AIR FLOW RATE 19000 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 0.6 AMPERE APPLICATION COMMERCIAL DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - CHR56 - TPI Corporation
Gray, TN, USA
Fans
CHR56
Fans CHR56
DOWN DRAFT, CEILING MOUNT TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 BLADE(S) AIR FLOW RATE 19000 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 0.6 AMPERE APPLICATION COMMERCIAL DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
  • DOWN DRAFT, CEILING MOUNT TYPE
  • WHITE EPOXY FINISH
  • 30 INCH CORD LENGTH
  • METAL BLADE MATERIAL
  • WHITE COLOR FAMILY
  • WHITE MANUFACTURERS COLOR NAME
  • 1 YEAR LIMITED WARRANTY
  • 3 BLADE(S)
  • AIR FLOW RATE 19000 CFM
  • SPEED RATING 320 RPM
  • ELECTRICAL RATING 120 V 1-PHASE AT 0.6 AMPERE
  • APPLICATION COMMERCIAL
  • DOWN ROD SIZE 24 INCH
  • HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CHR56
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details