TPI Corporation Air Circulator CF20

Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/5 HP POWER RATING 1725 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.9 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
Datasheet
Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/5 HP POWER RATING 1725 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.9 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - CF20 - TPI Corporation
Gray, TN, USA
Air Circulator
CF20
Air Circulator CF20
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/5 HP POWER RATING 1725 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.9 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
  • 1 PHASE(S)
  • UL APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • FLOOR MOUNTING
  • 1/5 HP POWER RATING
  • 1725 CFM AIR FLOW RATE
  • 3-SPEED MOTOR DRIVE TYPE
  • 20 INCH BLADE SIZE
  • MAXIMUM CURRENT RATING 1.9 AMPERE
  • GUARD MATERIAL COATED STEEL WITH RETAINING CLIP
  • CONDUCTOR TYPE SJT
  • NUMBER OF CONDUCTORS 3
  • CONDUCTOR SIZE 7 INCH L
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CF20
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qube Blower Packages - 5507_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Plenums and Double Width Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details