TPI Corporation Air Circulator CF18

Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/5 HP POWER RATING 1600 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 18 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.4 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
Datasheet
Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/5 HP POWER RATING 1600 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 18 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.4 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - CF18 - TPI Corporation
Gray, TN, USA
Air Circulator
CF18
Air Circulator CF18
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/5 HP POWER RATING 1600 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 18 INCH BLADE SIZE MAXIMUM CURRENT RATING 1.4 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
  • 1 PHASE(S)
  • UL APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • FLOOR MOUNTING
  • 1/5 HP POWER RATING
  • 1600 CFM AIR FLOW RATE
  • 3-SPEED MOTOR DRIVE TYPE
  • 18 INCH BLADE SIZE
  • MAXIMUM CURRENT RATING 1.4 AMPERE
  • GUARD MATERIAL COATED STEEL WITH RETAINING CLIP
  • CONDUCTOR TYPE SJT
  • NUMBER OF CONDUCTORS 3
  • CONDUCTOR SIZE 7 INCH L
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CF18
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details