TPI Corporation Air Circulator CF12

Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/12 HP POWER RATING 1050 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 12 INCH BLADE SIZE MAXIMUM CURRENT RATING 0.6 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
Datasheet
Description
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/12 HP POWER RATING 1050 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 12 INCH BLADE SIZE MAXIMUM CURRENT RATING 0.6 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - CF12 - TPI Corporation
Gray, TN, USA
Air Circulator
CF12
Air Circulator CF12
1 PHASE(S) UL APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL FLOOR MOUNTING 1/12 HP POWER RATING 1050 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 12 INCH BLADE SIZE MAXIMUM CURRENT RATING 0.6 AMPERE GUARD MATERIAL COATED STEEL WITH RETAINING CLIP CONDUCTOR TYPE SJT NUMBER OF CONDUCTORS 3 CONDUCTOR SIZE 7 INCH L CF MODEL
  • 1 PHASE(S)
  • UL APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • FLOOR MOUNTING
  • 1/12 HP POWER RATING
  • 1050 CFM AIR FLOW RATE
  • 3-SPEED MOTOR DRIVE TYPE
  • 12 INCH BLADE SIZE
  • MAXIMUM CURRENT RATING 0.6 AMPERE
  • GUARD MATERIAL COATED STEEL WITH RETAINING CLIP
  • CONDUCTOR TYPE SJT
  • NUMBER OF CONDUCTORS 3
  • CONDUCTOR SIZE 7 INCH L
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CF12
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
PTGF SERIES - Inline Duct Fans - PTGF-800\200P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details