TPI Corporation Exhauster/Exhaust Fan CE42B3

Description
230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING 11300 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 42 INCH BLADE DIAMETER SIZE 48 INCH W X 0.75 INCH D X 48 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet
Description
230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING 11300 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 42 INCH BLADE DIAMETER SIZE 48 INCH W X 0.75 INCH D X 48 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE42B3 - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE42B3
Exhauster/Exhaust Fan CE42B3
230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING 11300 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 42 INCH BLADE DIAMETER SIZE 48 INCH W X 0.75 INCH D X 48 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
  • 230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING
  • 11300 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 3/4 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • BELT DRIVE TYPE
  • 42 INCH BLADE DIAMETER
  • SIZE 48 INCH W X 0.75 INCH D X 48 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE42B3
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
CA Plenum Arrays -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Filter Fans - 2494450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details