TPI Corporation Exhauster/Exhaust Fan CE42B

Description
115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING 11300 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 42 INCH BLADE DIAMETER SIZE 48 INCH W X 0.75 INCH D X 48 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet
Description
115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING 11300 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 42 INCH BLADE DIAMETER SIZE 48 INCH W X 0.75 INCH D X 48 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE42B - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE42B
Exhauster/Exhaust Fan CE42B
115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING 11300 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 42 INCH BLADE DIAMETER SIZE 48 INCH W X 0.75 INCH D X 48 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
  • 115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 11300 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 3/4 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • BELT DRIVE TYPE
  • 42 INCH BLADE DIAMETER
  • SIZE 48 INCH W X 0.75 INCH D X 48 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE42B
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details