TPI Corporation Exhauster/Exhaust Fan CE36B3

Description
230 V AT 2.3 AMPERE/460 V AT 1.1 AMPERE 3-PHASE INPUT SUPPLY RATING 9870 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 36 INCH BLADE DIAMETER SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet
Description
230 V AT 2.3 AMPERE/460 V AT 1.1 AMPERE 3-PHASE INPUT SUPPLY RATING 9870 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 36 INCH BLADE DIAMETER SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE36B3 - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE36B3
Exhauster/Exhaust Fan CE36B3
230 V AT 2.3 AMPERE/460 V AT 1.1 AMPERE 3-PHASE INPUT SUPPLY RATING 9870 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 36 INCH BLADE DIAMETER SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
  • 230 V AT 2.3 AMPERE/460 V AT 1.1 AMPERE 3-PHASE INPUT SUPPLY RATING
  • 9870 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • BELT DRIVE TYPE
  • 36 INCH BLADE DIAMETER
  • SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE36B3
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

CA Plenum Arrays -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
K5331-37 Titan® Series DC Blower - K5331X24BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
Blowers - M14-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers
View Details