TPI Corporation Exhauster/Exhaust Fan CE30DS

Description
120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet
Description
120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE30DS - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE30DS
Exhauster/Exhaust Fan CE30DS
120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
  • 120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 3950 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/4 HP POWER RATING
  • EXHAUST FAN
  • 1140 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 30 INCH BLADE DIAMETER
  • 2 SPEED(S)
  • DEPTH 7.18 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE30DS
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Custom Fans - Centrifugal Radial Tip -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Filter Fans - 7336191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 338 SCFM (575 m³/hr)
View Details