TPI Corporation Exhauster/Exhaust Fan CE24DV

Description
120 V 2.5 AMPERE 1-PHASE INPUT SUPPLY RATING 3400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 24 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet
Description
120 V 2.5 AMPERE 1-PHASE INPUT SUPPLY RATING 3400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 24 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE24DV - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE24DV
Exhauster/Exhaust Fan CE24DV
120 V 2.5 AMPERE 1-PHASE INPUT SUPPLY RATING 3400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 24 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
  • 120 V 2.5 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 3400 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/4 HP POWER RATING
  • EXHAUST FAN
  • 1140 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 24 INCH BLADE DIAMETER
  • 2 SPEED(S)
  • DEPTH 7.18 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE24DV
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details