TPI Corporation Exhauster/Exhaust Fan CE16D

Description
120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING 2100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 16 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 20.34 INCH CE MODEL
Datasheet
Description
120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING 2100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 16 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 20.34 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE16D - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE16D
Exhauster/Exhaust Fan CE16D
120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING 2100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 16 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 20.34 INCH CE MODEL
  • 120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 2100 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/8 HP POWER RATING
  • EXHAUST FAN
  • 1660 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 16 INCH BLADE DIAMETER
  • 3 SPEED(S)
  • DEPTH 7.18 INCH
  • BOLT HOLE CENTER WIDTH 20.34 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE16D
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX3206 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTF-315PMZC L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details