TPI Corporation Exhauster/Exhaust Fan CE14DS

Description
120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING 1520 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 14 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet
Description
120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING 1520 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 14 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE14DS - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE14DS
Exhauster/Exhaust Fan CE14DS
120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING 1520 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 14 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH CE MODEL
  • 120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 1520 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/8 HP POWER RATING
  • EXHAUST FAN
  • 1660 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 14 INCH BLADE DIAMETER
  • 3 SPEED(S)
  • DEPTH 7.18 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE14DS
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Fan, Model NYCA*-NYCB* -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty; Dust
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232Y48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 43 SCFM (72.94 m³/hr)
View Details
Backward Curved Fan - P02-A4 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details