TPI Corporation Exhauster/Exhaust Fan CE14D

Description
120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING 1520 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 14 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 18.3 INCH CE MODEL
Datasheet
Description
120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING 1520 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 14 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 18.3 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE14D - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE14D
Exhauster/Exhaust Fan CE14D
120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING 1520 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 14 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 18.3 INCH CE MODEL
  • 120 V 2 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 1520 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/8 HP POWER RATING
  • EXHAUST FAN
  • 1660 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 14 INCH BLADE DIAMETER
  • 3 SPEED(S)
  • DEPTH 7.18 INCH
  • BOLT HOLE CENTER WIDTH 18.3 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE14D
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details