TPI Corporation Exhauster/Exhaust Fan CBT48B

Description
115 V 15 AMPERE 1-PHASE INPUT SUPPLY RATING 13500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 48 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
115 V 15 AMPERE 1-PHASE INPUT SUPPLY RATING 13500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 48 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT48B - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT48B
Exhauster/Exhaust Fan CBT48B
115 V 15 AMPERE 1-PHASE INPUT SUPPLY RATING 13500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 48 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 115 V 15 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 13500 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 48 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT48B
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Compact Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Draft Forced Draft
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
320mm AC Centrifugal Fan (Backward Curve) - FH320A0000-074-035-4 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details