TPI Corporation Exhauster/Exhaust Fan CBT42B3

Description
230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING 12400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 42 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING 12400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 42 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT42B3 - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT42B3
Exhauster/Exhaust Fan CBT42B3
230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING 12400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 42 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 230 V AT 3.3 AMPERE/460 V AT 1.5 AMPERE 3-PHASE INPUT SUPPLY RATING
  • 12400 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 3/4 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 42 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT42B3
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
K5331-37 Titan® Series DC Blower - K5331Y24BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 16 SCFM (27.79 m³/hr)
View Details
Backward Curved Fan - I07-A6 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
View Details