TPI Corporation Exhauster/Exhaust Fan CBT42B

Description
115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING 12400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 42 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING 12400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 42 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT42B - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT42B
Exhauster/Exhaust Fan CBT42B
115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING 12400 CFM FLOW RATE ALUMINUM BLADE MATERIAL 3/4 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 42 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 115 V 11 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 12400 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 3/4 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 42 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 48-1/2 INCH W X 18-1/2 INCH D X 48-1/2 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT42B
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details