TPI Corporation Exhauster/Exhaust Fan CBT36B

Description
115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING 8100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 36 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 40-1/4 INCH W X 18-1/2 INCH D X 40-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING 8100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 36 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 40-1/4 INCH W X 18-1/2 INCH D X 40-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT36B - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT36B
Exhauster/Exhaust Fan CBT36B
115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING 8100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 36 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 40-1/4 INCH W X 18-1/2 INCH D X 40-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 8100 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 36 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 40-1/4 INCH W X 18-1/2 INCH D X 40-1/4 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT36B
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Plenums and Double Width Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
P1970-38 Titan® Series DC Blower - P1970L12BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 85 SCFM (145 m³/hr)
View Details
Axial Fan - E67-50065 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details