TPI Corporation Exhauster/Exhaust Fan CBT30B

Description
115 V 6 AMPERE 1-PHASE INPUT SUPPLY RATING 7730 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 30 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 34-1/4 INCH W X 22-1/2 INCH D X 34-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
115 V 6 AMPERE 1-PHASE INPUT SUPPLY RATING 7730 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 30 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 34-1/4 INCH W X 22-1/2 INCH D X 34-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT30B - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT30B
Exhauster/Exhaust Fan CBT30B
115 V 6 AMPERE 1-PHASE INPUT SUPPLY RATING 7730 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 30 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 34-1/4 INCH W X 22-1/2 INCH D X 34-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 115 V 6 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 7730 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 30 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 34-1/4 INCH W X 22-1/2 INCH D X 34-1/4 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT30B
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Single Air Kit -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150B 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Axial Fan - 62GP - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details