TPI Corporation Exhauster/Exhaust Fan CBT24B3

Description
230 V AT 1.9 AMPERE/460 V AT 0.9 AMPERE 3-PHASE INPUT SUPPLY RATING 3270 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 24 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 28-1/4 INCH W X 22-1/2 INCH D X 28-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
230 V AT 1.9 AMPERE/460 V AT 0.9 AMPERE 3-PHASE INPUT SUPPLY RATING 3270 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 24 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 28-1/4 INCH W X 22-1/2 INCH D X 28-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT24B3 - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT24B3
Exhauster/Exhaust Fan CBT24B3
230 V AT 1.9 AMPERE/460 V AT 0.9 AMPERE 3-PHASE INPUT SUPPLY RATING 3270 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 24 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 28-1/4 INCH W X 22-1/2 INCH D X 28-1/4 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 230 V AT 1.9 AMPERE/460 V AT 0.9 AMPERE 3-PHASE INPUT SUPPLY RATING
  • 3270 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 24 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 28-1/4 INCH W X 22-1/2 INCH D X 28-1/4 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT24B3
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details