TPI Corporation Air Circulator CACU30P

Description
STANDARD TYPE 1 PHASE(S) UL, OSHA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL PEDESTAL MOUNTING 1/4 HP POWER RATING 6000 CFM AIR FLOW RATE 2 OR 3 SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE NUMBER OF BLADES 3 CORD LENGTH 9 FT CURRENT RATING 2.4 AMPERE NUMBER OF CONDUCTOR 3 CONDUCTOR TYPE SJT
Datasheet
Description
STANDARD TYPE 1 PHASE(S) UL, OSHA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL PEDESTAL MOUNTING 1/4 HP POWER RATING 6000 CFM AIR FLOW RATE 2 OR 3 SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE NUMBER OF BLADES 3 CORD LENGTH 9 FT CURRENT RATING 2.4 AMPERE NUMBER OF CONDUCTOR 3 CONDUCTOR TYPE SJT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - CACU30P - TPI Corporation
Gray, TN, USA
Air Circulator
CACU30P
Air Circulator CACU30P
STANDARD TYPE 1 PHASE(S) UL, OSHA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL PEDESTAL MOUNTING 1/4 HP POWER RATING 6000 CFM AIR FLOW RATE 2 OR 3 SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE NUMBER OF BLADES 3 CORD LENGTH 9 FT CURRENT RATING 2.4 AMPERE NUMBER OF CONDUCTOR 3 CONDUCTOR TYPE SJT
  • STANDARD TYPE
  • 1 PHASE(S)
  • UL, OSHA APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • PEDESTAL MOUNTING
  • 1/4 HP POWER RATING
  • 6000 CFM AIR FLOW RATE
  • 2 OR 3 SPEED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • NUMBER OF BLADES 3
  • CORD LENGTH 9 FT
  • CURRENT RATING 2.4 AMPERE
  • NUMBER OF CONDUCTOR 3
  • CONDUCTOR TYPE SJT
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CACU30P
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details