TPI Corporation Fans CACU24W

Description
STANDARD, WALL MOUNT TYPE 24 INCH 9 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2/3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS APPLICABLE STANDARD UL, OSHA AIR FLOW RATE 3900 TO 5400 CFM ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
Datasheet
Description
STANDARD, WALL MOUNT TYPE 24 INCH 9 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2/3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS APPLICABLE STANDARD UL, OSHA AIR FLOW RATE 3900 TO 5400 CFM ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - CACU24W - TPI Corporation
Gray, TN, USA
STANDARD, WALL MOUNT TYPE 24 INCH 9 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2/3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS APPLICABLE STANDARD UL, OSHA AIR FLOW RATE 3900 TO 5400 CFM ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
  • STANDARD, WALL MOUNT TYPE
  • 24 INCH
  • 9 FT CORD LENGTH
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 2/3 SPEED(S)
  • COATED STEEL GRILL MATERIAL
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • APPLICABLE STANDARD UL, OSHA
  • AIR FLOW RATE 3900 TO 5400 CFM
  • ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CACU24W
Product Name Fans
Fan / Blower Diameter 24.0 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details