TPI Corporation Fans CACU24P

Description
STANDARD TYPE 24 INCH 9 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2/3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD UL, OSHA AIR FLOW RATE 3900 TO 5400 CFM ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
Datasheet
Description
STANDARD TYPE 24 INCH 9 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2/3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD UL, OSHA AIR FLOW RATE 3900 TO 5400 CFM ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - CACU24P - TPI Corporation
Gray, TN, USA
STANDARD TYPE 24 INCH 9 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2/3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD UL, OSHA AIR FLOW RATE 3900 TO 5400 CFM ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
  • STANDARD TYPE
  • 24 INCH
  • 9 FT CORD LENGTH
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 2/3 SPEED(S)
  • COATED STEEL GRILL MATERIAL
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • PEDESTAL STAND TYPE
  • APPLICABLE STANDARD UL, OSHA
  • AIR FLOW RATE 3900 TO 5400 CFM
  • ELECTRICAL RATING 1/4 HP 120 V 1-PHASE AT 2.3 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CACU24P
Product Name Fans
Fan / Blower Diameter 24.0 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-56604 Gen 3+ - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean
View Details