TPI Corporation Air Circulator ACU24IJR

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL I-BEAM MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL I-BEAM MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACU24IJR - TPI Corporation
Gray, TN, USA
Air Circulator
ACU24IJR
Air Circulator ACU24IJR
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL I-BEAM MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • I-BEAM MOUNTING
  • 1/4 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4500/3600 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • ACU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACU24IJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 7335353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 14.5 inch (368 mm)
Air Flow Rate 412 to 647 SCFM (700 to 1100 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details