TPI Corporation Air Circulator ACU24CJR

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACU24CJR - TPI Corporation
Gray, TN, USA
Air Circulator
ACU24CJR
Air Circulator ACU24CJR
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • CEILING MOUNTING
  • 1/4 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4500/3600 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • ACU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACU24CJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details