TPI Corporation Air Circulator ACU20W

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/4 HP POWER RATING 1100/900 RPM SPEED RATING STEEL HOUSING MATERIAL 4000/3200 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE CURRENT RATING 2.4 AMPERE ACU MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/4 HP POWER RATING 1100/900 RPM SPEED RATING STEEL HOUSING MATERIAL 4000/3200 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE CURRENT RATING 2.4 AMPERE ACU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACU20W - TPI Corporation
Gray, TN, USA
Air Circulator
ACU20W
Air Circulator ACU20W
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/4 HP POWER RATING 1100/900 RPM SPEED RATING STEEL HOUSING MATERIAL 4000/3200 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE CURRENT RATING 2.4 AMPERE ACU MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • WALL MOUNTING
  • 1/4 HP POWER RATING
  • 1100/900 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4000/3200 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 20 INCH BLADE SIZE
  • CURRENT RATING 2.4 AMPERE
  • ACU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACU20W
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 180 SCFM (306 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details