TPI Corporation Air Circulator ACU20P

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL PEDESTAL MOUNTING 1/4 HP POWER RATING 1100/900 RPM SPEED RATING STEEL HOUSING MATERIAL 4000/3200 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE CURRENT RATING 2.4 AMPERE ACU MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL PEDESTAL MOUNTING 1/4 HP POWER RATING 1100/900 RPM SPEED RATING STEEL HOUSING MATERIAL 4000/3200 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE CURRENT RATING 2.4 AMPERE ACU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACU20P - TPI Corporation
Gray, TN, USA
Air Circulator
ACU20P
Air Circulator ACU20P
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL PEDESTAL MOUNTING 1/4 HP POWER RATING 1100/900 RPM SPEED RATING STEEL HOUSING MATERIAL 4000/3200 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 20 INCH BLADE SIZE CURRENT RATING 2.4 AMPERE ACU MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • PEDESTAL MOUNTING
  • 1/4 HP POWER RATING
  • 1100/900 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4000/3200 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 20 INCH BLADE SIZE
  • CURRENT RATING 2.4 AMPERE
  • ACU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACU20P
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Custom Fans - Inline Axial Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling
Product Form Packaged
Environment Dirty
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5514_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
Filter Fans - 1759818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details