TPI Corporation Fans ACH30TE3

Description
30 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 6500 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
Datasheet
Description
30 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 6500 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - ACH30TE3 - TPI Corporation
Gray, TN, USA
30 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 6500 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
  • 30 INCH
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • COATED STEEL GRILL MATERIAL
  • LOW/HIGH SPEED SETTINGS
  • PEDESTAL STAND TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • AIR FLOW RATING 6500 CFM
  • SPEED RATING 1725 RPM
  • ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACH30TE3
Product Name Fans
Fan / Blower Diameter 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Duct Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Configuration Process Drying
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232X48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 38 SCFM (64.52 m³/hr)
View Details
Backward Curved Fan - N88-31804 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details