TPI Corporation Fans ACH30EX3

Description
INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE SPEED RATE 1725 RPM AIR FLOW RATE 6500
Datasheet
Description
INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE SPEED RATE 1725 RPM AIR FLOW RATE 6500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - ACH30EX3 - TPI Corporation
Gray, TN, USA
INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE SPEED RATE 1725 RPM AIR FLOW RATE 6500
  • INDUSTRIAL FAN TYPE
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • LOW/HIGH SPEED SETTINGS
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 30 INCH
  • MOTOR RATING 1/4 HP
  • VOLTAGE RATING 240/480 V
  • CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE
  • SPEED RATE 1725 RPM
  • AIR FLOW RATE 6500
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACH30EX3
Product Name Fans
Material of Construction Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
PTA SERIES - Axial Inline Duct Fans - PTA17251B2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details