TPI Corporation Fans ACH30EX1

Description
30 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 4600 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 120/240 V 1-PHASE AT 5/2.6 AMPERE
Datasheet
Description
30 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 4600 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 120/240 V 1-PHASE AT 5/2.6 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - ACH30EX1 - TPI Corporation
Gray, TN, USA
30 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 4600 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 120/240 V 1-PHASE AT 5/2.6 AMPERE
  • 30 INCH
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • COATED STEEL GRILL MATERIAL
  • LOW/HIGH SPEED SETTINGS
  • PEDESTAL STAND TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • AIR FLOW RATING 4600 CFM
  • SPEED RATING 1725 RPM
  • ELECTRICAL RATING 1/4 HP 120/240 V 1-PHASE AT 5/2.6 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACH30EX1
Product Name Fans
Fan / Blower Diameter 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details