TPI Corporation Air Circulator ACH30

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE CURRENT RATING 2.7 AMPERE FAN HEAD TYPE STATIONARY
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE CURRENT RATING 2.7 AMPERE FAN HEAD TYPE STATIONARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACH30 - TPI Corporation
Gray, TN, USA
Air Circulator
ACH30
Air Circulator ACH30
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE CURRENT RATING 2.7 AMPERE FAN HEAD TYPE STATIONARY
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/4 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 5400/4300 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • CURRENT RATING 2.7 AMPERE
  • FAN HEAD TYPE STATIONARY
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACH30
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details