TPI Corporation Fans ACH24EX3

Description
INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE SPEED RATE 1725 RPM AIR FLOW RATE 6500
Datasheet
Description
INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE SPEED RATE 1725 RPM AIR FLOW RATE 6500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - ACH24EX3 - TPI Corporation
Gray, TN, USA
INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE SPEED RATE 1725 RPM AIR FLOW RATE 6500
  • INDUSTRIAL FAN TYPE
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • LOW/HIGH SPEED SETTINGS
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 24 INCH
  • MOTOR RATING 1/4 HP
  • VOLTAGE RATING 240/480 V
  • CURRENT RATING 1.4 AMPERE AT 240 V 3-PHASE/0.7 AMPERE AT 480 V 3-PHASE
  • SPEED RATE 1725 RPM
  • AIR FLOW RATE 6500
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACH24EX3
Product Name Fans
Material of Construction Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details