TPI Corporation Fan Driven Unit Heater 8PD5030163

Description
43 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 139 AMPERE CURRENT RATING 50 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 30 INCH PD MODEL
Datasheet
Description
43 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 139 AMPERE CURRENT RATING 50 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 30 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 8PD5030163 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
8PD5030163
Fan Driven Unit Heater 8PD5030163
43 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 139 AMPERE CURRENT RATING 50 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 30 INCH PD MODEL
  • 43 INCH W X 16 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 139 AMPERE CURRENT RATING
  • 50 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 30 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 8PD5030163
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
24 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details