TPI Corporation Fan Driven Unit Heater 8PD3524163

Description
39 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 97.3 AMPERE CURRENT RATING 35 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet
Description
39 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 97.3 AMPERE CURRENT RATING 35 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 8PD3524163 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
8PD3524163
Fan Driven Unit Heater 8PD3524163
39 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 97.3 AMPERE CURRENT RATING 35 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
  • 39 INCH W X 16 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 97.3 AMPERE CURRENT RATING
  • 35 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 24 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 8PD3524163
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details
Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details